Rochester Electronics Interface - Drivers, Receivers, Transceivers 4028BDM

Description
DECIMAL DECODER/DRIVER
Datasheet
Description
DECIMAL DECODER/DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 4028BDM - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
4028BDM
Interface - Drivers, Receivers, Transceivers 4028BDM
DECIMAL DECODER/DRIVER

DECIMAL DECODER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 4028BDM
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details