1.50 X.060 X.120 X 24 POL STS WH CTSK #6
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SP07060406-24 |
| Product Name | Hinges, Continuous Hinges, Stainless Steel with and without Holes, Polished Stainless with Holes |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 24 inch (610 mm) |