1.25 X.060 X.120 X 72 PSNH .50 JT
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | PS07060405-72 |
| Product Name | Hinges, Continuous Hinges, Plain Steel |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0600 inch (1.52 mm) |
| Length | 72 inch (1829 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |