2.187LG X 1.25WD X.050 X.115 STSNH SPRING HINGE OPEN
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHSTS1117 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 2.19 inch (55.55 mm) |
| Pin Diameter | 0.1200 inch (3.05 mm) |