4.00 X 2.00 X.118 X.250 STAINLESS NO HOLES RH MALE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | NHSS80640RM |
| Product Name | Hinges, Lift-Off Hinges-Slip Hinges, Stainless Steel |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.1180 inch (3 mm) |
| Length | 4 inch (102 mm) |
| Pin Diameter | 0.2500 inch (6.35 mm) |