MS20257P6-7200 2.0 X.064 X.180 X 2.0
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | MS20257P06 |
| Product Name | Hinges, Continuous Hinges, Military Specification, MS20257 Series |
| Hinge Type | Continuous |
| Leaf Thickness | 0.0640 inch (1.63 mm) |
| Length | 72 inch (1829 mm) |