1.25 X.040 X.091 X 72 ALNH .50 JT AL PIN (3003-H14)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AL05050405-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0400 inch (1.02 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.0910 inch (2.31 mm) |