RS Components, Ltd. Hinges 4076944

Description
Screw-on polyamide hinge,40x40x5mm
Request a Quote
Description
Screw-on polyamide hinge,40x40x5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4076944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4076944
Hinges 4076944
Screw-on polyamide hinge,40x40x5mm

Screw-on polyamide hinge,40x40x5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4076944
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 3478614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 335172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details