1.25 X.060 X.120 X 85 ALNH .625 JT AL PIN (5052-H34)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA07060505-85 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0600 inch (1.52 mm) |
Length | 85 inch (2159 mm) |
Pin Diameter | 0.1200 inch (3.05 mm) |