RS Components, Ltd. Hinges 9174387

Description
ZP Steel Modulo Pin,6x80mm
Request a Quote
Description
ZP Steel Modulo Pin,6x80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174387
Hinges 9174387
ZP Steel Modulo Pin,6x80mm

ZP Steel Modulo Pin,6x80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174387
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 9174551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.95 inch (75 mm)
View Details
Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details