RS Components, Ltd. Hinges 3478591

Description
316s/steel piano hinge,1020x30x1mm
Request a Quote
Description
316s/steel piano hinge,1020x30x1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478591
Hinges 3478591
316s/steel piano hinge,1020x30x1mm

316s/steel piano hinge,1020x30x1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478591
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.6890 inch (17.5 mm)
Length 4.96 inch (126 mm)
View Details
Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Hinges - 3308313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.1260 inch (3.2 mm)
Length 1 inch (25.4 mm)
View Details
Hinges - 9174478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details