GW Instek RF Generator USG-0818

Description
The USG-0818 is a 1.8 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 800 MHz ~ 1.8 GHz Output Power Range: -30dBm ~ 0dBm Continuous Wave Signal Without any Modulation Support Fixed Frequency, Frequency Sweep, Frequency Hopping & Power Sweep Mode -107dBc/Hz Phase Noise @100 kHz Offset Frequency Resolution: 10 kHz PC USB Interface Powered and Controlled External PC Software Support Different Operating System Applications: Reference Source for PLL and ADC LO Source for Frequency Converter and IQ Modulator Two-tone Inter-modulation for Amplifier Test Tracking Generator for Spectrum Analyzer Accessories: USB Cable, CD-ROM with USG Software, GSP-730 Primary RF Software and User Manual The Instek USG-0818 RF Signal Generator is a pocket-sized and USB interface compatible RF signal generator. The USG-0818 provides continuous wave signal outputs without any signal modulation function. The built-in electronic attenuator allows an adjustable power range between -30dBm to 0dBm. The USG-0818 has several operational modes including fixed frequency, frequency sweep, frequency hopping and power sweep.
Datasheet
Description
The USG-0818 is a 1.8 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 800 MHz ~ 1.8 GHz Output Power Range: -30dBm ~ 0dBm Continuous Wave Signal Without any Modulation Support Fixed Frequency, Frequency Sweep, Frequency Hopping & Power Sweep Mode -107dBc/Hz Phase Noise @100 kHz Offset Frequency Resolution: 10 kHz PC USB Interface Powered and Controlled External PC Software Support Different Operating System Applications: Reference Source for PLL and ADC LO Source for Frequency Converter and IQ Modulator Two-tone Inter-modulation for Amplifier Test Tracking Generator for Spectrum Analyzer Accessories: USB Cable, CD-ROM with USG Software, GSP-730 Primary RF Software and User Manual The Instek USG-0818 RF Signal Generator is a pocket-sized and USB interface compatible RF signal generator. The USG-0818 provides continuous wave signal outputs without any signal modulation function. The built-in electronic attenuator allows an adjustable power range between -30dBm to 0dBm. The USG-0818 has several operational modes including fixed frequency, frequency sweep, frequency hopping and power sweep.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator USG-0818
The USG-0818 is a 1.8 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 800 MHz ~ 1.8 GHz Output Power Range: -30dBm ~ 0dBm Continuous Wave Signal Without any Modulation Support Fixed Frequency, Frequency Sweep, Frequency Hopping & Power Sweep Mode -107dBc/Hz Phase Noise @100 kHz Offset Frequency Resolution: 10 kHz PC USB Interface Powered and Controlled External PC Software Support Different Operating System Applications: Reference Source for PLL and ADC LO Source for Frequency Converter and IQ Modulator Two-tone Inter-modulation for Amplifier Test Tracking Generator for Spectrum Analyzer Accessories: USB Cable, CD-ROM with USG Software, GSP-730 Primary RF Software and User Manual The Instek USG-0818 RF Signal Generator is a pocket-sized and USB interface compatible RF signal generator. The USG-0818 provides continuous wave signal outputs without any signal modulation function. The built-in electronic attenuator allows an adjustable power range between -30dBm to 0dBm. The USG-0818 has several operational modes including fixed frequency, frequency sweep, frequency hopping and power sweep.

The USG-0818 is a 1.8 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 800 MHz ~ 1.8 GHz
  • Output Power Range: -30dBm ~ 0dBm
  • Continuous Wave Signal Without any Modulation
  • Support Fixed Frequency, Frequency Sweep, Frequency Hopping & Power Sweep Mode
  • -107dBc/Hz Phase Noise @100 kHz Offset
  • Frequency Resolution: 10 kHz
  • PC USB Interface Powered and Controlled
  • External PC Software Support Different Operating System

Applications:

  • Reference Source for PLL and ADC
  • LO Source for Frequency Converter and IQ Modulator
  • Two-tone Inter-modulation for Amplifier Test
  • Tracking Generator for Spectrum Analyzer

Accessories: USB Cable, CD-ROM with USG Software, GSP-730 Primary RF Software and User Manual

The Instek USG-0818 RF Signal Generator is a pocket-sized and USB interface compatible RF signal generator. The USG-0818 provides continuous wave signal outputs without any signal modulation function.

The built-in electronic attenuator allows an adjustable power range between -30dBm to 0dBm. The USG-0818 has several operational modes including fixed frequency, frequency sweep, frequency hopping and power sweep.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number USG-0818
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details