The SFG-2110 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.
Additional Features:
Frequency Range: 0.1 Hz~10 MHz
DDS Technology and FPGA Chip Design
High Frequency Accuracy: 20ppm
High Frequency Stability: 20ppm
Frequency Resolution: 100 mHz
Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz
Front Panel Setting Save/Recall with 10 Groups of Setting Memories
Built-in 9 Digits, 150 MHz/High Resolution Counter
INT/EXT AM/FM Modulation
LIN/LOG Sweep Mode
Applications
Educational Institution
Standard frequency source
PLL reference signal
Audio products test and adjustment
Supersonic Device test
Vibration test
The Instek SFG-2110 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2110 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.
The SFG-2110 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2110 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.
The SFG-2110 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.
Additional Features:
- Frequency Range: 0.1 Hz~10 MHz
- DDS Technology and FPGA Chip Design
- High Frequency Accuracy: 20ppm
- High Frequency Stability: 20ppm
- Frequency Resolution: 100 mHz
- Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz
- Front Panel Setting Save/Recall with 10 Groups of Setting Memories
- Built-in 9 Digits, 150 MHz/High Resolution Counter
- INT/EXT AM/FM Modulation
- LIN/LOG Sweep Mode
Applications
- Educational Institution
- Standard frequency source
- PLL reference signal
- Audio products test and adjustment
- Supersonic Device test
- Vibration test
The Instek SFG-2110 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2110 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.
The SFG-2110 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2110 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.