GW Instek Dc Power Supply, Prog, 100V, 15A; Power Supply Output Type Gw Instek PSU 100-15

Description
DC POWER SUPPLY, PROG, 100V, 15A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:15A; Power Rating:1.5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, PROG, 100V, 15A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:15A; Power Rating:1.5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 100V, 15A; Power Supply Output Type Gw Instek - 38AC2178 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 100V, 15A; Power Supply Output Type Gw Instek
38AC2178
Dc Power Supply, Prog, 100V, 15A; Power Supply Output Type Gw Instek 38AC2178
DC POWER SUPPLY, PROG, 100V, 15A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:15A; Power Rating:1.5kW; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 100V, 15A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:15A; Power Rating:1.5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply PSU 100-15
The PSU 100-15 is a 1.5 kW, 100 V, 15 A dc power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Features: Voltage Output: 100V Current Output: 15A Power Output: 1500W C.V/C.C Priority Mode Adjustable Voltage/Current Rise and Fall Time Series/Parallel Connection: Max. 2 units (Models Under 300V)/4 units of The Same Model High Efficiency and High Power Density 1U Height and 19” Rack Mount Size Three sets of Preset Function Bleeder Control Function Internal Resistance Function Panel Lock Function Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail Standard: USB, LAN, RS-232, RS-485, Analog Control Option: GPIB, Isolated Analog Interface (Voltage Control/Current Control) Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Accessories: CD-ROM x 1(User Manual, Programming Manual) Output terminal cover x 1 Analog connector plug kit x 1 Output terminal M8 bolt set (6V~60V model) Input terminal cover x 1 1U Handle (RoHS) 1U Bracket (LEFT, RoHS) 1U Bracket (RIGHT, RoHS) Power Cord (10A) x 1 Applications: The Primary Input of DC/DC Converter Servomotor Manufacturing Equipment Aging Test Equipment for Capacitors Aging Test Equipment for Diodes Power Supply for Communications Equipment The flexible arrangement of the PSU-series can reduce investment on test equipment facing different voltage and current test regulations. The PSU-series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU-series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum 800A and the maximum output power of 6.24 kilowatts. The PSU-series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests because it can protect DUT from being damaged by inrush current occurred at turn-on. Comparing with other 1U power supplies available in the market, PSU-series supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU-series will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on equipment. The PSU-series is ideal for the primary input of DC/DC converter and servo motor production application. PSU-series is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc. The PSU-series provides users with flexible settings of High/Low Level or Trigger input/Trigger output with pulse width of 1 ~ 60ms. Trigger input controls PSU-series to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU-series can produce corresponding Trigger output signals. The image is for reference only. See product specification for details.

The PSU 100-15 is a 1.5 kW, 100 V, 15 A dc power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Features:

  • Voltage Output: 100V
  • Current Output: 15A
  • Power Output: 1500W
  • C.V/C.C Priority Mode
  • Adjustable Voltage/Current Rise and Fall Time
  • Series/Parallel Connection: Max. 2 units (Models Under 300V)/4 units of The Same Model
  • High Efficiency and High Power Density
  • 1U Height and 19” Rack Mount Size
  • Three sets of Preset Function
  • Bleeder Control Function
  • Internal Resistance Function
  • Panel Lock Function
  • Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail
  • Standard: USB, LAN, RS-232, RS-485, Analog Control
  • Option: GPIB, Isolated Analog Interface (Voltage Control/Current Control)
  • Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes)

Accessories:

  • CD-ROM x 1(User Manual, Programming Manual)
  • Output terminal cover x 1
  • Analog connector plug kit x 1
  • Output terminal M8 bolt set (6V~60V model)
  • Input terminal cover x 1
  • 1U Handle (RoHS)
  • 1U Bracket (LEFT, RoHS)
  • 1U Bracket (RIGHT, RoHS)
  • Power Cord (10A) x 1

Applications:

  • The Primary Input of DC/DC Converter
  • Servomotor Manufacturing Equipment
  • Aging Test Equipment for Capacitors
  • Aging Test Equipment for Diodes
  • Power Supply for Communications Equipment

The flexible arrangement of the PSU-series can reduce investment on test equipment facing different voltage and current test regulations. The PSU-series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU-series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum 800A and the maximum output power of 6.24 kilowatts.

The PSU-series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests because it can protect DUT from being damaged by inrush current occurred at turn-on.

Comparing with other 1U power supplies available in the market, PSU-series supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU-series will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on equipment.

The PSU-series is ideal for the primary input of DC/DC converter and servo motor production application. PSU-series is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc.

The PSU-series provides users with flexible settings of High/Low Level or Trigger input/Trigger output with pulse width of 1 ~ 60ms. Trigger input controls PSU-series to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU-series can produce corresponding Trigger output signals.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 38AC2178 PSU 100-15
Product Name Dc Power Supply, Prog, 100V, 15A; Power Supply Output Type Gw Instek DC Power Supply
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details