GW Instek Mixed Signal Oscilloscope MSO-2102EA

Description
The MSO-2102EA is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator Real time sample rate for each channel is 1GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8 ” WVGA TFT LCD screen display Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Mask Test Function Network storage function Three-year warranty, excluding probes & LCD display panel Standard Accessories Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual) GTL-16E, 16-channel logic analyzer probe GTP-100B-4: 100 MHz (10:1/1:1) Switchable passive probe (one for each channel) GTL-110 BNC-BNC cable The MSO-2102EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2102EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The MSO-2102EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.
Datasheet
Description
The MSO-2102EA is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator Real time sample rate for each channel is 1GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8 ” WVGA TFT LCD screen display Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Mask Test Function Network storage function Three-year warranty, excluding probes & LCD display panel Standard Accessories Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual) GTL-16E, 16-channel logic analyzer probe GTP-100B-4: 100 MHz (10:1/1:1) Switchable passive probe (one for each channel) GTL-110 BNC-BNC cable The MSO-2102EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2102EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The MSO-2102EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO-2102EA - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO-2102EA
Mixed Signal Oscilloscope MSO-2102EA
The MSO-2102EA is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator Real time sample rate for each channel is 1GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8 ” WVGA TFT LCD screen display Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Mask Test Function Network storage function Three-year warranty, excluding probes & LCD display panel Standard Accessories Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual) GTL-16E, 16-channel logic analyzer probe GTP-100B-4: 100 MHz (10:1/1:1) Switchable passive probe (one for each channel) GTL-110 BNC-BNC cable The MSO-2102EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2102EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The MSO-2102EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.

The MSO-2102EA is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator
  • Real time sample rate for each channel is 1GSa/s
  • Maximum 10M memory depth and VPO waveform display technology
  • Waveform update rate up to 120,000 wfms/s
  • 8 ” WVGA TFT LCD screen display
  • Maximum 1M FFT provides higher frequency domain resolution measurements
  • High Pass, Low Pass and Band Pass Filter Functions
  • 29,000 segmented memory sections and waveform search function
  • I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions
  • Data log function is able to track signal changes up to 100 hours
  • Mask Test Function
  • Network storage function
  • Three-year warranty, excluding probes & LCD display panel

Standard Accessories

  • Power Cord, Certificate of Calibration,
  • CD-ROM (with Quick Start Guide, User Manual, Programming Manual)
  • GTL-16E, 16-channel logic analyzer probe
  • GTP-100B-4: 100 MHz (10:1/1:1) Switchable passive probe (one for each channel)
  • GTL-110 BNC-BNC cable

The MSO-2102EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2102EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input.

The MSO-2102EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO-2102EA
Product Name Mixed Signal Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000HF4-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details