The LCR-6002 is a 2 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.
Additional Features:
10 Hz ~ 2 kHz
3.5” color LCD
Basic accuracy : 0.05%
Measuring speed up to 25ms (max.)
Full frequency range or spot OPEN/SHORT
16 major/secondary parameter measurement combinations and two additional monitoring parameters(maximum four different parameters can be shown simultaneously)
DCR measurement and internal D.C. bias voltage (±2.5V)
PASS/FAIL judgment
BIN function provides 9BIN and 1AUX, totally 10 BIN
10 steps listed tests to select different frequency, voltage and current criteria
Compact size, ideal for automatic equipment (2U,1/2 RACK)
Standard interface : RS-232C, Handler and USB storage
Standard Accessories: CD ROM (User Manual/PC software), Test Fixture LCR-06A, Safety Sheet, and Power cord.
Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes
The Instek LCR-6002 has a test frequency range of 10 Hz ~ 2 kHz and a basic accuracy of 0.05%. It uses the popular 3.5” color LCD and can display both settings and results simultaneously. Four parameters - Primary and secondary parameters and two monitoring enrich user friendliness.
The LCR-6002 comes with two zero methods without powering down and saves users tremendous amounts of time. Optional DC Current and DC Voltage bias accessories are also available with this new LCR-6000 series. A USB host port is provided as a convenient way to store settings or store measurements for later analysis.
The LCR-6000 series provides rich functionalities with the compact size. First of all, the entire series adopts 3.5-inch color LCD and features opulent display parameters. In addition to simultaneously displaying setting criteria and measurement results, the series increases two additional monitoring parameters. In other words, there are four parameters, primary/secondary and two monitoring, simultaneously shown on the screen that tremendously enhances the measurement efficiency. The enlarge display mode not only emphasizes the measurement results, but also provides PASS/FAIL judgment to facilitate a rapid and convenient test result.
Convenience is one of the unique features. The LCR-6000 series comes equipped with two zero methods, which are full frequency range and spot. Users, without turning off the power and changing test fixture, can freely change frequency within the provided frequency range to conduct measurements. By so doing, tremendous time can be saved from repeatedly executing zero operation. Additionally, frequency range of the series is consecutive that allows users to input precise frequency value to conduct the most genuine test on components.
The LCR-6000 series also features diverse ancillary measurements to meet the measurement requirements of different materials. For instance, the series provides the automatic level control (ALC) function to satisfy the test voltage requirement of MLCC. For inductive component measurements, the series provides the adjustable test current function and the D.C. resistance measurement function. The optional external bias current adapter (±2.5A) is to satisfy the measurement requirements. With respect to the D.C. bias voltage test for capacitive components requirements, the series allows users to conduct verification measurement on materials by its internal ±2.5V adjustable voltage or via an optional external bias voltage adapter (±45V). Furthermore, 10 steps of listed test functionalities allow users to set testing parameters (either by frequency, or voltage, or current) for each step based on users’ requirements in order to observe the trend of DUT characteristics.
The LCR-6000 series has 10 memory sets defined by panel setting criteria to facilitate users in selecting test criteria and saving time in repeated settings. 10,000 measurement result storage capability can easily record measurement results instantaneously. The USB host allows easy access to recorded results without connecting the series to the PC. The USB host also allows USB to retrieve and save screen so as to assist users in compiling setting guidelines.
For the external control, the LCR-6000 series provides handler interface and collocates with its measurement sorting function (9BIN, AUX: 1BIN) to facilitate the connection with sorting machine so as to sort out the materials. For remote control and measurement result retrieval requirements, the LCR-6000 series provides RS-232Cto assist setting control or measurement result retrieval via the PC commands. Additionally, the free PC software gives users an instant tool to store measurement results that saves time in developing programs.
The brand new compacted LCR-6000 series can effectively improve the limitation of space. Diverse measurement functionalities and display methods are making the series the high CP ratio choice in meeting the requirements of R&D, component assessment for engineering departments, category sorting requirements for component production, and IQC for verification on component specifications.
The LCR-6002 is a 2 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.
Additional Features:
- 10 Hz ~ 2 kHz
- 3.5” color LCD
- Basic accuracy : 0.05%
- Measuring speed up to 25ms (max.)
- Full frequency range or spot OPEN/SHORT
- 16 major/secondary parameter measurement combinations and two additional monitoring parameters(maximum four different parameters can be shown simultaneously)
- DCR measurement and internal D.C. bias voltage (±2.5V)
- PASS/FAIL judgment
- BIN function provides 9BIN and 1AUX, totally 10 BIN
- 10 steps listed tests to select different frequency, voltage and current criteria
- Compact size, ideal for automatic equipment (2U,1/2 RACK)
- Standard interface : RS-232C, Handler and USB storage
- Standard Accessories: CD ROM (User Manual/PC software), Test Fixture LCR-06A, Safety Sheet, and Power cord.
- Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes
The Instek LCR-6002 has a test frequency range of 10 Hz ~ 2 kHz and a basic accuracy of 0.05%. It uses the popular 3.5” color LCD and can display both settings and results simultaneously. Four parameters - Primary and secondary parameters and two monitoring enrich user friendliness.
The LCR-6002 comes with two zero methods without powering down and saves users tremendous amounts of time. Optional DC Current and DC Voltage bias accessories are also available with this new LCR-6000 series. A USB host port is provided as a convenient way to store settings or store measurements for later analysis.
The LCR-6000 series provides rich functionalities with the compact size. First of all, the entire series adopts 3.5-inch color LCD and features opulent display parameters. In addition to simultaneously displaying setting criteria and measurement results, the series increases two additional monitoring parameters. In other words, there are four parameters, primary/secondary and two monitoring, simultaneously shown on the screen that tremendously enhances the measurement efficiency. The enlarge display mode not only emphasizes the measurement results, but also provides PASS/FAIL judgment to facilitate a rapid and convenient test result.
Convenience is one of the unique features. The LCR-6000 series comes equipped with two zero methods, which are full frequency range and spot. Users, without turning off the power and changing test fixture, can freely change frequency within the provided frequency range to conduct measurements. By so doing, tremendous time can be saved from repeatedly executing zero operation. Additionally, frequency range of the series is consecutive that allows users to input precise frequency value to conduct the most genuine test on components.
The LCR-6000 series also features diverse ancillary measurements to meet the measurement requirements of different materials. For instance, the series provides the automatic level control (ALC) function to satisfy the test voltage requirement of MLCC. For inductive component measurements, the series provides the adjustable test current function and the D.C. resistance measurement function. The optional external bias current adapter (±2.5A) is to satisfy the measurement requirements. With respect to the D.C. bias voltage test for capacitive components requirements, the series allows users to conduct verification measurement on materials by its internal ±2.5V adjustable voltage or via an optional external bias voltage adapter (±45V). Furthermore, 10 steps of listed test functionalities allow users to set testing parameters (either by frequency, or voltage, or current) for each step based on users’ requirements in order to observe the trend of DUT characteristics.
The LCR-6000 series has 10 memory sets defined by panel setting criteria to facilitate users in selecting test criteria and saving time in repeated settings. 10,000 measurement result storage capability can easily record measurement results instantaneously. The USB host allows easy access to recorded results without connecting the series to the PC. The USB host also allows USB to retrieve and save screen so as to assist users in compiling setting guidelines.
For the external control, the LCR-6000 series provides handler interface and collocates with its measurement sorting function (9BIN, AUX: 1BIN) to facilitate the connection with sorting machine so as to sort out the materials. For remote control and measurement result retrieval requirements, the LCR-6000 series provides RS-232Cto assist setting control or measurement result retrieval via the PC commands. Additionally, the free PC software gives users an instant tool to store measurement results that saves time in developing programs.
The brand new compacted LCR-6000 series can effectively improve the limitation of space. Diverse measurement functionalities and display methods are making the series the high CP ratio choice in meeting the requirements of R&D, component assessment for engineering departments, category sorting requirements for component production, and IQC for verification on component specifications.