GW Instek Power Supply, 3 O/p, 3A, 30V, 195W, Cal; Power Supply Output Type Gw Instek GPD3303S CAL

Description
POWER SUPPLY, 3 O/P, 3A, 30V, 195W, CAL; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3 O/P, 3A, 30V, 195W, CAL; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3 O/p, 3A, 30V, 195W, Cal; Power Supply Output Type Gw Instek - 12AC5820 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3 O/p, 3A, 30V, 195W, Cal; Power Supply Output Type Gw Instek
12AC5820
Power Supply, 3 O/p, 3A, 30V, 195W, Cal; Power Supply Output Type Gw Instek 12AC5820
POWER SUPPLY, 3 O/P, 3A, 30V, 195W, CAL; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 3 O/P, 3A, 30V, 195W, CAL; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5820
Product Name Power Supply, 3 O/p, 3A, 30V, 195W, Cal; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WDU75-100-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details