GW Instek Analog Oscilloscope GOS-6112

Description
The GOS-6112 is a 100 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability The Instek GOS-6112 is a 100 MHz, two-channel, dual-sweep, and portable oscilloscope for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and digitized panel setting. On-screen alphanumeric readout and cursor function for voltage, time, frequency and phase measurement provide extraordinary operational convenience. The advance Time Base Auto-rang function conveniently acquires waveforms at the push of button. Ten different user defined instrument settings can be saved and recalled without restriction. The vertical deflection system has two input channels. Each channel has 11 basic deflection factors from 2mV to 5V per division. The horizontal deflection system provides single, dual or delayed sweeps from 0.5s to 50ns per division (delayed sweep, 50ms to 50ns per division). The trigger system provides stable triggering over the full bandwidth of the vertical deflection system.
Datasheet
Description
The GOS-6112 is a 100 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability The Instek GOS-6112 is a 100 MHz, two-channel, dual-sweep, and portable oscilloscope for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and digitized panel setting. On-screen alphanumeric readout and cursor function for voltage, time, frequency and phase measurement provide extraordinary operational convenience. The advance Time Base Auto-rang function conveniently acquires waveforms at the push of button. Ten different user defined instrument settings can be saved and recalled without restriction. The vertical deflection system has two input channels. Each channel has 11 basic deflection factors from 2mV to 5V per division. The horizontal deflection system provides single, dual or delayed sweeps from 0.5s to 50ns per division (delayed sweep, 50ms to 50ns per division). The trigger system provides stable triggering over the full bandwidth of the vertical deflection system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-6112 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-6112
Analog Oscilloscope GOS-6112
The GOS-6112 is a 100 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz Bandwidth, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability The Instek GOS-6112 is a 100 MHz, two-channel, dual-sweep, and portable oscilloscope for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and digitized panel setting. On-screen alphanumeric readout and cursor function for voltage, time, frequency and phase measurement provide extraordinary operational convenience. The advance Time Base Auto-rang function conveniently acquires waveforms at the push of button. Ten different user defined instrument settings can be saved and recalled without restriction. The vertical deflection system has two input channels. Each channel has 11 basic deflection factors from 2mV to 5V per division. The horizontal deflection system provides single, dual or delayed sweeps from 0.5s to 50ns per division (delayed sweep, 50ms to 50ns per division). The trigger system provides stable triggering over the full bandwidth of the vertical deflection system.

The GOS-6112 is a 100 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz Bandwidth, Dual Channel, Delayed Sweep
  • Cursor Readout with 7 Measurements
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • TV Synchronization
  • Trigger Signal Output
  • Z-Axis Modulation Input
  • SMD Technology, High Stability and Reliability

The Instek GOS-6112 is a 100 MHz, two-channel, dual-sweep, and portable oscilloscope for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and digitized panel setting.

On-screen alphanumeric readout and cursor function for voltage, time, frequency and phase measurement provide extraordinary operational convenience. The advance Time Base Auto-rang function conveniently acquires waveforms at the push of button. Ten different user defined instrument settings can be saved and recalled without restriction.

The vertical deflection system has two input channels. Each channel has 11 basic deflection factors from 2mV to 5V per division. The horizontal deflection system provides single, dual or delayed sweeps from 0.5s to 50ns per division (delayed sweep, 50ms to 50ns per division). The trigger system provides stable triggering over the full bandwidth of the vertical deflection system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-6112
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2204X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2372471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details