Tinsley Precision Instruments Portable Wheatstone/Kelvin Bridge QJ31

Description
Range - Wheatstone Bridge: 10ω to 1Mω Range - Kelvin Bridge: 0.0001ω to 100ω Accuracy: ± 0.1% Galvanometer: Built in Galvanometer Sensitivity: 3 μV/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 315 x 265 x 165 mm Weight: Approximately 4.5kg
Description
Range - Wheatstone Bridge: 10ω to 1Mω Range - Kelvin Bridge: 0.0001ω to 100ω Accuracy: ± 0.1% Galvanometer: Built in Galvanometer Sensitivity: 3 μV/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 315 x 265 x 165 mm Weight: Approximately 4.5kg

Suppliers

Company
Product
Description
Supplier Links
Portable Wheatstone/Kelvin Bridge - QJ31 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Wheatstone/Kelvin Bridge
QJ31
Portable Wheatstone/Kelvin Bridge QJ31
Range - Wheatstone Bridge: 10ω to 1Mω Range - Kelvin Bridge: 0.0001ω to 100ω Accuracy: ± 0.1% Galvanometer: Built in Galvanometer Sensitivity: 3 μV/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 315 x 265 x 165 mm Weight: Approximately 4.5kg
  • Range - Wheatstone Bridge: 10Ω to 1MΩ
  • Range - Kelvin Bridge: 0.0001Ω to 100Ω
  • Accuracy: ± 0.1%
  • Galvanometer: Built in
  • Galvanometer Sensitivity: 3 μV/mm
  • Power: Built in Dry cells 6 x 1.5V
  • Dimensions: 315 x 265 x 165 mm
  • Weight: Approximately 4.5kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Milliohm Meters
Product Number QJ31
Product Name Portable Wheatstone/Kelvin Bridge
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Milliohm Meter - PCE-MO 2002 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Dual Channel Transformer Micro-Ohmmeter - Model 5896C - Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Temperature Compensated
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
High Speed Milli-Ohmmeter - 1740 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details