GW Instek Digital Oscilloscope GDS-820C

Description
The GDS-820C is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Color LCD Display 2 Channels 125k Long Memory and 12 Division Horizontal Display 25GSa/s Sampling Rate for Repetitive Waveforms 100MS/s maximum on each channel 15 Auto Measurement Functions to get quick and accurate results Advance Trigger: Pulse Width, TV-Line, Event Delay and Time Delay GO-NoGo, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface The GDS-820C has a bandwidth of 150 MHz, 2 Channels, 125k Memory and a sample rate of 25GSa/s with a maximum of 100MS/s maximum for each channel.
Datasheet
Description
The GDS-820C is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Color LCD Display 2 Channels 125k Long Memory and 12 Division Horizontal Display 25GSa/s Sampling Rate for Repetitive Waveforms 100MS/s maximum on each channel 15 Auto Measurement Functions to get quick and accurate results Advance Trigger: Pulse Width, TV-Line, Event Delay and Time Delay GO-NoGo, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface The GDS-820C has a bandwidth of 150 MHz, 2 Channels, 125k Memory and a sample rate of 25GSa/s with a maximum of 100MS/s maximum for each channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-820C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-820C
Digital Oscilloscope GDS-820C
The GDS-820C is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Color LCD Display 2 Channels 125k Long Memory and 12 Division Horizontal Display 25GSa/s Sampling Rate for Repetitive Waveforms 100MS/s maximum on each channel 15 Auto Measurement Functions to get quick and accurate results Advance Trigger: Pulse Width, TV-Line, Event Delay and Time Delay GO-NoGo, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface The GDS-820C has a bandwidth of 150 MHz, 2 Channels, 125k Memory and a sample rate of 25GSa/s with a maximum of 100MS/s maximum for each channel.

The GDS-820C is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • Color LCD Display
  • 2 Channels
  • 125k Long Memory and 12 Division Horizontal Display
  • 25GSa/s Sampling Rate for Repetitive Waveforms
  • 100MS/s maximum on each channel
  • 15 Auto Measurement Functions to get quick and accurate results
  • Advance Trigger: Pulse Width, TV-Line, Event Delay and Time Delay
  • GO-NoGo, Learn Mode and Auto Setup Sequence
  • FFT Function
  • Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface

The GDS-820C has a bandwidth of 150 MHz, 2 Channels, 125k Memory and a sample rate of 25GSa/s with a maximum of 100MS/s maximum for each channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-820C
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 69 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details