GW Instek Digital Oscilloscope GDS-2064

Description
The GDS-2064 is a 60 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 4 Channels Sample Rate: 1GSa/s Real-Time 25GSa/s Equivalent-Time Sampling 25k Points Record Length Maximum Large 5.6-in TFT Color Display USB Host/Device: Support USB Printer and USB Flash Drive Color Printout Applications: Education Lab and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug The Instek GDS-2064 picks up signals even in the most extreme cases, powered by 1GSa/s real time and 25GSa/s equivalent sampling rate combined with 3 types of acquisition modes: sample, peak detect, and average. 25k points of deep memory collects more information of a given waveform, guiding us into further signal details. 4 types of flexible triggers add another signal capturing flexibility: edge, video (NTSC, PAL, SECAM) with line selection, and pulse-width.
Datasheet
Description
The GDS-2064 is a 60 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 4 Channels Sample Rate: 1GSa/s Real-Time 25GSa/s Equivalent-Time Sampling 25k Points Record Length Maximum Large 5.6-in TFT Color Display USB Host/Device: Support USB Printer and USB Flash Drive Color Printout Applications: Education Lab and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug The Instek GDS-2064 picks up signals even in the most extreme cases, powered by 1GSa/s real time and 25GSa/s equivalent sampling rate combined with 3 types of acquisition modes: sample, peak detect, and average. 25k points of deep memory collects more information of a given waveform, guiding us into further signal details. 4 types of flexible triggers add another signal capturing flexibility: edge, video (NTSC, PAL, SECAM) with line selection, and pulse-width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-2064 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-2064
Digital Oscilloscope GDS-2064
The GDS-2064 is a 60 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 4 Channels Sample Rate: 1GSa/s Real-Time 25GSa/s Equivalent-Time Sampling 25k Points Record Length Maximum Large 5.6-in TFT Color Display USB Host/Device: Support USB Printer and USB Flash Drive Color Printout Applications: Education Lab and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug The Instek GDS-2064 picks up signals even in the most extreme cases, powered by 1GSa/s real time and 25GSa/s equivalent sampling rate combined with 3 types of acquisition modes: sample, peak detect, and average. 25k points of deep memory collects more information of a given waveform, guiding us into further signal details. 4 types of flexible triggers add another signal capturing flexibility: edge, video (NTSC, PAL, SECAM) with line selection, and pulse-width.

The GDS-2064 is a 60 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 4 Channels
  • Sample Rate: 1GSa/s Real-Time
  • 25GSa/s Equivalent-Time Sampling
  • 25k Points Record Length Maximum
  • Large 5.6-in TFT Color Display
  • USB Host/Device: Support USB Printer and USB Flash Drive
  • Color Printout

Applications:

  • Education Lab and Training Institution
  • Production Test and Quality Inspection
  • Repair and After-Service
  • Circuit Design and Debug

The Instek GDS-2064 picks up signals even in the most extreme cases, powered by 1GSa/s real time and 25GSa/s equivalent sampling rate combined with 3 types of acquisition modes: sample, peak detect, and average. 25k points of deep memory collects more information of a given waveform, guiding us into further signal details. 4 types of flexible triggers add another signal capturing flexibility: edge, video (NTSC, PAL, SECAM) with line selection, and pulse-width.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-2064
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details