GW Instek Digital Oscilloscope GDS-1102A-U

Description
The GDS-1102A-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels Real-Time Sample Rate: 1GSa/s Record Length: 2 Mpts 2mV-10V Vertical Scale 1ns-50s Horizontal Range Up to 27 Auto Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" Color TFT LCD Display USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual, Probe GTP-100A-4 or equivalent: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1102A-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1102A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.
Datasheet
Description
The GDS-1102A-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels Real-Time Sample Rate: 1GSa/s Record Length: 2 Mpts 2mV-10V Vertical Scale 1ns-50s Horizontal Range Up to 27 Auto Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" Color TFT LCD Display USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual, Probe GTP-100A-4 or equivalent: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1102A-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1102A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1102A-U - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1102A-U
Digital Oscilloscope GDS-1102A-U
The GDS-1102A-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels Real-Time Sample Rate: 1GSa/s Record Length: 2 Mpts 2mV-10V Vertical Scale 1ns-50s Horizontal Range Up to 27 Auto Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" Color TFT LCD Display USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual, Probe GTP-100A-4 or equivalent: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1102A-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1102A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.

The GDS-1102A-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Input Channels
  • Real-Time Sample Rate: 1GSa/s
  • Record Length: 2 Mpts
  • 2mV-10V Vertical Scale
  • 1ns-50s Horizontal Range
  • Up to 27 Auto Measurements
  • Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT
  • 5.7" Color TFT LCD Display
  • USB Host and Device Ports
  • Go/NoGo Function
  • Data Logger
  • Limited Lifetime Warranty
  • Accessories Supplied: Power Cord, User manual, Probe GTP-100A-4 or equivalent: 100 MHz (10:1/1:1) Switchable passive probe (one per channel)

The Instek GDS-1102A-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1102A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.

Supplier's Site Datasheet
Oscilloscope, 2 Channel, 100Mhz, 1Gsps; Product Range Gw Instek - 79T9535 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 2 Channel, 100Mhz, 1Gsps; Product Range Gw Instek
79T9535
Oscilloscope, 2 Channel, 100Mhz, 1Gsps; Product Range Gw Instek 79T9535
OSCILLOSCOPE, 2 CHANNEL, 100MHZ, 1GSPS; Product Range:GDS-1000A-U Series; Scope Channels:2 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:QVGA LCD Color RoHS Compliant: Yes

OSCILLOSCOPE, 2 CHANNEL, 100MHZ, 1GSPS; Product Range:GDS-1000A-U Series; Scope Channels:2 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:QVGA LCD Color RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes
Product Number GDS-1102A-U 79T9535
Product Name Digital Oscilloscope Oscilloscope, 2 Channel, 100Mhz, 1Gsps; Product Range Gw Instek
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 1805088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details