GW Instek Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek GDM-8342GP

Description
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:-; DMM Connectivity:GPIB, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:-; DMM Connectivity:GPIB, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek - 05X9259 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek
05X9259
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek 05X9259
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:-; DMM Connectivity:GPIB, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes

DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:-; DMM Connectivity:GPIB, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 05X9259
Product Name Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1925798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details