DIGITAL MULTIMETER-DMM, MANUAL, 4-1/2 DIGIT; No. of Digits:4.5; DMM Connectivity:-; Current Measure AC Max:20A; Voltage Measure AC Max:1kV; Resistance Measure Max:20Mohm; Product Range:GDM-8000 Series; Current Measure DC Max:20A RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Clamp Meters |
Product Number | 39M6186 |
Product Name | Digital Multimeter-Dmm, Manual, 4-1/2 Digit; No. Of Digits Gw Instek |
Measurement Type | AC |