GW Instek Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek ASR-2050R

Description
POWER SUPPLY, PROG, 500VA, 5A, 350VRMS; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:350Vrms; Output Current Min:0A; Output Current Max:5A; Power Rating:500VA; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROG, 500VA, 5A, 350VRMS; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:350Vrms; Output Current Min:0A; Output Current Max:5A; Power Rating:500VA; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek - 64AH1904 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek
64AH1904
Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek 64AH1904
POWER SUPPLY, PROG, 500VA, 5A, 350VRMS; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:350Vrms; Output Current Min:0A; Output Current Max:5A; Power Rating:500VA; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, PROG, 500VA, 5A, 350VRMS; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:350Vrms; Output Current Min:0A; Output Current Max:5A; Power Rating:500VA; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64AH1904
Product Name Power Supply, Prog, 500Va, 5A, 350Vrms; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
60W Open Frame Power Supply, Single Output - QPS-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 to 5.0 volts
View Details