Guerrilla RF Gain Block GRF9460

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF9460 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF9460
Gain Block GRF9460
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF9460
Product Name Gain Block
Frequency Range 40 to 2600 MHz
Maximum Gain 17.5 dB
Output Power 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65116-21 - 028794-SKY65116-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 390 to 500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details