GRF7001 is a broadband, high-linearity mixer with integrated LO buffer that can be used as either an up or down converter.
The device inputs and outputs are single-ended and are easily matched to 50 ohms. Implementation requires an external image-reject filter on the RF port and an IF bandpass filter on the IF port. Pins 4 and 6 can be used for either RF or IF with appropriate filtering in place.
The integrated LO buffer is operated from a single positive supply of 3.0 to 5.0 V for both the VDD and VENABLE inputs.
RF Mixer High Linearity Mixer with Integrated LO Buffer; 0.01 - 4.0 GHz Product overview: GRF7001 from Guerrilla RF is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 4.0 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-GRF7001 can be used for catalog matching and distributor lookup.
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | GRF7001 | 861-GRF7001 |
| Product Name | RF Mixer | 4.0 GHz Rf Mixer |
| Package Type | DFN | Reel |
| LO Power | 0 | |
| Intercept Point (IP3) | 25.4 dBm | |
| RF | 10 to 4000 MHz | |
| LO | 100 to 4000 MHz |