Mini-Circuits Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz ADE-25MH+

Description
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz
Request a Quote
Description
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADE-25MH+ is a surface mount triple balanced mixer designed for RF and LO frequencies from 5 to 2500 MHz, with a maximum LO power of +13 dBm. It features a low conversion loss of 6.9 dB typical, good isolation of 34 dB typ. between LO and RF, and 32 dB typ. between LO and IF. The device operates from -40°C to 85°C and is packaged in a CD542 case with dimensions of 6.91 x 7.87 x 5.59 mm. It supports IF current up to 40 mA and RF input power up to 200 mW. RoHS compliant and aqueous washable, it is suitable for PCS, MMDS, ISM, and instrumentation applications.

Datasheet Summary
Powered by GS/AI

The ADE-25MH+ is a surface mount triple balanced mixer designed for RF and LO frequencies from 5 to 2500 MHz, with a maximum LO power of +13 dBm. It features a low conversion loss of 6.9 dB typical, good isolation of 34 dB typ. between LO and RF, and 32 dB typ. between LO and IF. The device operates from -40°C to 85°C and is packaged in a CD542 case with dimensions of 6.91 x 7.87 x 5.59 mm. It supports IF current up to 40 mA and RF input power up to 200 mW. RoHS compliant and aqueous washable, it is suitable for PCS, MMDS, ISM, and instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz - ADE-25MH+ - Mini-Circuits
Brooklyn, NY, United States
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz
ADE-25MH+
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz ADE-25MH+
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz

Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-25MH+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-25MH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

Buy Now Datasheet
RF Mixers - 3157-ADE-25MH+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

Buy Now Datasheet
RF Mixers - ADE-25MH+ - 41138-ADE-25MH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-25MH+
41138-ADE-25MH+
RF Mixers - ADE-25MH+ 41138-ADE-25MH+
Manufacturer: Mini-Circuits Win Source Part Number: 41138-ADE-25MH+ Family Name: ADE-25MH Alternative Parts (Cross-Reference): ADE-25MH; MA4EX370M-1225T; MXJ-2201-17; MXJ-2501-13; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41138-ADE-25MH+
Family Name: ADE-25MH
Alternative Parts (Cross-Reference): ADE-25MH; MA4EX370M-1225T; MXJ-2201-17; MXJ-2501-13;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
5MHZ 2.5GHZ Rf Mixer - 861-ADE-25MH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 2.5GHZ Rf Mixer
861-ADE-25MH+
5MHZ 2.5GHZ Rf Mixer 861-ADE-25MH+
IC MIXER 5MHZ-2.5GHZ 8SMD Product overview: ADE-25MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-25MH+ can be used for catalog matching and distributor lookup.

IC MIXER 5MHZ-2.5GHZ 8SMD Product overview: ADE-25MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-25MH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - ADE-25MH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-25MH+
RF and Wireless - RF Mixers ADE-25MH+
IC MIXER 5MHZ-2.5GHZ 8SMD

IC MIXER 5MHZ-2.5GHZ 8SMD

Supplier's Site
RF Mixers - ADE-25MH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-25MH+
RF Mixers ADE-25MH+
RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

RF Mixer IC MMDS, ISM, PCS 5MHz ~ 2.5GHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-25MH+ 3157-ADE-25MH+CT-ND 41138-ADE-25MH+ 861-ADE-25MH+ ADE-25MH+ ADE-25MH+
Product Name Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz RF Mixers RF Mixers - ADE-25MH+ 5MHZ 2.5GHZ Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZX05-153MH-S+-ND - DigiKey
Specs
Package Type Module
RF 3200 to 15000 MHz
View Details
2 suppliers
RF Mixers - 3157-SIM-U712H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 10 to 7100 MHz
View Details
5 suppliers
RF Mixers - 3157-ADE-751H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Flat Leads
RF 20 to 750 MHz
View Details
3 suppliers