Guerrilla RF RF & MW Power Amplifier GRF5857

Description
The GRF5857 is a PA module achieving 35+ dBm saturated output power from 5.2 to 6 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.
Request a Quote Datasheet
Description
The GRF5857 is a PA module achieving 35+ dBm saturated output power from 5.2 to 6 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5857 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5857
RF & MW Power Amplifier GRF5857
The GRF5857 is a PA module achieving 35+ dBm saturated output power from 5.2 to 6 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.

The GRF5857 is a PA module achieving 35+ dBm saturated output power from 5.2 to 6 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5857
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details