Guerrilla RF RF & MW Power Amplifier GRF5617

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5617 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5617
RF & MW Power Amplifier GRF5617
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5617
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1710 to 1785 MHz
Maximum Gain 25.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-6263LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 6000 to 26500 MHz
View Details
2 suppliers