Guerrilla RF RF & MW Power Amplifier GRF5610

Description
The GRF5610 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 865 to 928 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet
Description
The GRF5610 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 865 to 928 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5610 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5610
RF & MW Power Amplifier GRF5610
The GRF5610 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 865 to 928 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

The GRF5610 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 865 to 928 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5610
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 865 to 928 MHz
Maximum Gain 26.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - BGA777N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers