Guerrilla RF RF & MW Power Amplifier GRF5603

Description
The GRF5603 is a high gain, two-stage InGaP HBT power amplifier designed for 865 to 928 MHz RFID applications.
Request a Quote Datasheet
Description
The GRF5603 is a high gain, two-stage InGaP HBT power amplifier designed for 865 to 928 MHz RFID applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5603 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5603
RF & MW Power Amplifier GRF5603
The GRF5603 is a high gain, two-stage InGaP HBT power amplifier designed for 865 to 928 MHz RFID applications.

The GRF5603 is a high gain, two-stage InGaP HBT power amplifier designed for 865 to 928 MHz RFID applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5603
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 865 to 928 MHz
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details