Guerrilla RF RF & MW Power Amplifier GRF5518

Description
GRF5518 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 1800 to 1910 MHz band.
Request a Quote Datasheet
Description
GRF5518 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 1800 to 1910 MHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5518
RF & MW Power Amplifier GRF5518
GRF5518 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 1800 to 1910 MHz band.

GRF5518 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 1800 to 1910 MHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5518
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1800 to 1910 MHz
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W1+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 1000 MHz
View Details
2 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details