Guerrilla RF RF & MW Power Amplifier GRF5506

Description
GRF5506 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 660 to 720 MHz band.
Request a Quote Datasheet
Description
GRF5506 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 660 to 720 MHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5506
RF & MW Power Amplifier GRF5506
GRF5506 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 660 to 720 MHz band.

GRF5506 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 660 to 720 MHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5506
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 660 to 720 MHz
Maximum Gain 28.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details