The GRF5109 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >20%.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF5109 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 1500 MHz |
| Maximum Gain | 19 dB |
| Output Power | 28.5 dBm |
| Noise Figure | 1.3 dB |