Guerrilla RF RF & MW LNA GRF4014W

Description
GRF4014-W is a broadband low-noise, linear driver designed for SDARS, small cell, wireless infrastructure and other high performance applications. With simple external matching, it exhibits outstanding broadband NF, linearity and return losses over wide fractional bandwidths with a single match. The device is operated from a supply voltage (VDD) of 3.0 to 8.0V. IDDQ can be adjusted over a wide range for optimal efficiency and linearity.
Request a Quote Datasheet
Description
GRF4014-W is a broadband low-noise, linear driver designed for SDARS, small cell, wireless infrastructure and other high performance applications. With simple external matching, it exhibits outstanding broadband NF, linearity and return losses over wide fractional bandwidths with a single match. The device is operated from a supply voltage (VDD) of 3.0 to 8.0V. IDDQ can be adjusted over a wide range for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF4014W
RF & MW LNA GRF4014W
GRF4014-W is a broadband low-noise, linear driver designed for SDARS, small cell, wireless infrastructure and other high performance applications. With simple external matching, it exhibits outstanding broadband NF, linearity and return losses over wide fractional bandwidths with a single match. The device is operated from a supply voltage (VDD) of 3.0 to 8.0V. IDDQ can be adjusted over a wide range for optimal efficiency and linearity.

GRF4014-W is a broadband low-noise, linear driver designed for SDARS, small cell, wireless infrastructure and other high performance applications. With simple external matching, it exhibits outstanding broadband NF, linearity and return losses over wide fractional bandwidths with a single match.

The device is operated from a supply voltage (VDD) of 3.0 to 8.0V. IDDQ can be adjusted over a wide range for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF4014W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Maximum Gain 17 dB
Output Power 24 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers