The GRF2584 is a two-stage GaAs pHEMT low noise amplifier targeting high-performance wireless infrastructure applications. The device can be tuned to operate over narrow or wide bandwidths over a range of 3 to 9 GHz while delivering up to 36 dB of gain and noise figures as low as 1 dB.
For optimal efficiency and linearity, the amplifier was designed to operate with a single 5 V supply voltage while using only 50 mA of quiescent current. Supply voltages ranging from 2.7 to 6 V are also supported. Similarly, IDDQ can be increased beyond the native biasing point for enhanced linearity performance.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2584 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 3000 to 9000 MHz |
| Maximum Gain | 32.2 dB |
| Output Power | 16.3 dBm |
| Noise Figure | 1.2 dB |