GRF2501W is an ultra-low noise amplifier (LNA) designed for IEEE 802.11a/n/ac/p applications in the 5 GHz band and up to 9 GHz with appropriate matching.
The LNA is operated from a single positive supply of 2.7 to 5.0 V with a typical bias condition of 3.3 V and 18 mA and is internally matched to 50 Ohm at the input and output ports.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2501W |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 4900 to 9000 MHz |
| Maximum Gain | 17 dB |
| Output Power | 9 dBm |