Guerrilla RF RF & MW LNA GRF2201

Description
GRF2201 is a low-cost, linear LNA designed for demanding 2.4 GHz WLAN and ISM band applications. The device is operated from a supply voltage (Vdd) range of 2.7 to 5.0 V with a typical bias condition of 3.3 volts and 15 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet
Description
GRF2201 is a low-cost, linear LNA designed for demanding 2.4 GHz WLAN and ISM band applications. The device is operated from a supply voltage (Vdd) range of 2.7 to 5.0 V with a typical bias condition of 3.3 volts and 15 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2201
RF & MW LNA GRF2201
GRF2201 is a low-cost, linear LNA designed for demanding 2.4 GHz WLAN and ISM band applications. The device is operated from a supply voltage (Vdd) range of 2.7 to 5.0 V with a typical bias condition of 3.3 volts and 15 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

GRF2201 is a low-cost, linear LNA designed for demanding 2.4 GHz WLAN and ISM band applications.

The device is operated from a supply voltage (Vdd) range of 2.7 to 5.0 V with a typical bias condition of 3.3 volts and 15 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2201
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2450 MHz
Maximum Gain 20 dB
Output Power 12 dBm
Noise Figure 0.7200 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 40 MHz to 2600 MHz, 50Ω, SOT-89 Style Package - PGA-105+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 40 to 2600 MHz
View Details
4 suppliers
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details