Guerrilla RF RF & MW LNA GRF2140

Description
GRF2140 is a low noise amplifier (LNA) with bypass designed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.
Request a Quote Datasheet
Description
GRF2140 is a low noise amplifier (LNA) with bypass designed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2140 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2140
RF & MW LNA GRF2140
GRF2140 is a low noise amplifier (LNA) with bypass designed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.

GRF2140 is a low noise amplifier (LNA) with bypass designed for high-performance WLAN/ISM and other applications up to 3.8 GHz.

The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2140
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 17.8 dB
Output Power 9.3 dBm
Noise Figure 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-2W-63-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers