Guerrilla RF Gain Block GRF2116

Description
The GRF2116 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.
Request a Quote Datasheet
Description
The GRF2116 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2116 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2116
Gain Block GRF2116
The GRF2116 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.

The GRF2116 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2116
Product Name Gain Block
Frequency Range 100 to 15000 MHz
Maximum Gain 14.9 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-4000-12000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers