The GRF2110 is a broadband, ultra-low noise linear amplifier designed for WiFi 6/6E, small cell, wireless infrastructure and other high performance RF applications up to 8 GHz. The standard tune exhibits outstanding noise figure (NF), linearity, return loss and gain flatness from 5 to 8 GHz. The device can be operated from a supply voltage (VDD) of 2.7 to 5 volts with a typical bias condition of 5 volts and 70 mA for optimal efficiency and linearity.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2110 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 5000 to 8000 MHz |
| Maximum Gain | 16.3 dB |
| Output Power | 22 dBm |
| Noise Figure | 1.2 dB |