Guerrilla RF RF & MW LNA GRF2105W

Description
The GRF2105W is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding noise figure (NF), linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. The device is operated from a supply voltage (VDD) range of 2.7 to 6 volts with a typical bias condition of 5 volts and 65 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
The GRF2105W is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding noise figure (NF), linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. The device is operated from a supply voltage (VDD) range of 2.7 to 6 volts with a typical bias condition of 5 volts and 65 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2105W - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2105W
RF & MW LNA GRF2105W
The GRF2105W is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding noise figure (NF), linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. The device is operated from a supply voltage (VDD) range of 2.7 to 6 volts with a typical bias condition of 5 volts and 65 mA for optimal efficiency and linearity.

The GRF2105W is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding noise figure (NF), linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz.

The device is operated from a supply voltage (VDD) range of 2.7 to 6 volts with a typical bias condition of 5 volts and 65 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2105W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 5000 MHz
Maximum Gain 20.5 dB
Output Power 21 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.9 - 3.5 GHz 150 Watt Power Amplifier - QPA3070 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details