Guerrilla RF RF & MW LNA GRF2101

Description
GRF2101 is an ultra-low noise amplifier (LNA) designed for IEEE 802.11a/n/ac/p applications (5.1 GHz to 5.925 GHz). Over this band, the device exhibits outstanding evaluation board noise figure (NF) of 0.90 dB. The high gain, superior NF and directivity of its design allows designers to create receiver architectures with outstanding cascaded NF and unconditional stability. The device can also be tuned up to 10 GHz delivering high gain and low NF. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a typical bias condition of 3.3 V and 18 mA.
Request a Quote Datasheet
Description
GRF2101 is an ultra-low noise amplifier (LNA) designed for IEEE 802.11a/n/ac/p applications (5.1 GHz to 5.925 GHz). Over this band, the device exhibits outstanding evaluation board noise figure (NF) of 0.90 dB. The high gain, superior NF and directivity of its design allows designers to create receiver architectures with outstanding cascaded NF and unconditional stability. The device can also be tuned up to 10 GHz delivering high gain and low NF. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a typical bias condition of 3.3 V and 18 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2101
RF & MW LNA GRF2101
GRF2101 is an ultra-low noise amplifier (LNA) designed for IEEE 802.11a/n/ac/p applications (5.1 GHz to 5.925 GHz). Over this band, the device exhibits outstanding evaluation board noise figure (NF) of 0.90 dB. The high gain, superior NF and directivity of its design allows designers to create receiver architectures with outstanding cascaded NF and unconditional stability. The device can also be tuned up to 10 GHz delivering high gain and low NF. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a typical bias condition of 3.3 V and 18 mA.

GRF2101 is an ultra-low noise amplifier (LNA) designed for IEEE 802.11a/n/ac/p applications (5.1 GHz to 5.925 GHz). Over this band, the device exhibits outstanding evaluation board noise figure (NF) of 0.90 dB. The high gain, superior NF and directivity of its design allows designers to create receiver architectures with outstanding cascaded NF and unconditional stability.

The device can also be tuned up to 10 GHz delivering high gain and low NF.

The LNA is operated from a single positive supply of 2.7 to 5.0 V with a typical bias condition of 3.3 V and 18 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2101
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 10000 MHz
Maximum Gain 17.5 dB
Output Power 10 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers