Guangdong Huayan Robotics Co., Ltd. Cobots E05-Pro

Description
The Han's Robots Elfin-PRO E05-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it elevates its capabilities through the integration of cutting-edge AI technology and end force control. The robot also features an enhanced surface treatment process, enhancing its stability and reliability. This results in a more seamless human-robot collaboration experience and widens its range of application scenarios. One standout feature of the Elfin-PRO E05-Pro is its force control integration, which allows for precise trajectory control and smooth free-drive teaching. This capability is particularly beneficial for intelligent assembly tasks, enabling small-batch and flexible production of multiple varieties. Additionally, the robot boasts a 1000Hz real-time control refresh frequency, setting industry-leading standards for trajectory precision control, performance stability, response speed, and overall safety in human-robot collaboration. The Elfin-PRO E05-Pro also incorporates an advanced camera system with internal wiring, ensuring better anti-interference abilities and supporting fast deployment. This camera system opens the door to various AI applications, including visual positioning, classification recognition, object detection, and QR code recognition. The robot is equipped with Han's Robot's self-developed hardware and software, making it user-friendly and highly interactive. Furthermore, its IP66 protection rating allows it to adapt to diverse production environments, expanding its range of applications. With its high sensitivity and real-time control capabilities, the Elfin-PRO E05-Pro represents a significant advancement in industrial automation, offering improved precision, safety, and versatility.
Description
The Han's Robots Elfin-PRO E05-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it elevates its capabilities through the integration of cutting-edge AI technology and end force control. The robot also features an enhanced surface treatment process, enhancing its stability and reliability. This results in a more seamless human-robot collaboration experience and widens its range of application scenarios. One standout feature of the Elfin-PRO E05-Pro is its force control integration, which allows for precise trajectory control and smooth free-drive teaching. This capability is particularly beneficial for intelligent assembly tasks, enabling small-batch and flexible production of multiple varieties. Additionally, the robot boasts a 1000Hz real-time control refresh frequency, setting industry-leading standards for trajectory precision control, performance stability, response speed, and overall safety in human-robot collaboration. The Elfin-PRO E05-Pro also incorporates an advanced camera system with internal wiring, ensuring better anti-interference abilities and supporting fast deployment. This camera system opens the door to various AI applications, including visual positioning, classification recognition, object detection, and QR code recognition. The robot is equipped with Han's Robot's self-developed hardware and software, making it user-friendly and highly interactive. Furthermore, its IP66 protection rating allows it to adapt to diverse production environments, expanding its range of applications. With its high sensitivity and real-time control capabilities, the Elfin-PRO E05-Pro represents a significant advancement in industrial automation, offering improved precision, safety, and versatility.

Suppliers

Company
Product
Description
Supplier Links
Cobots E05-Pro
The Han's Robots Elfin-PRO E05-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it elevates its capabilities through the integration of cutting-edge AI technology and end force control. The robot also features an enhanced surface treatment process, enhancing its stability and reliability. This results in a more seamless human-robot collaboration experience and widens its range of application scenarios. One standout feature of the Elfin-PRO E05-Pro is its force control integration, which allows for precise trajectory control and smooth free-drive teaching. This capability is particularly beneficial for intelligent assembly tasks, enabling small-batch and flexible production of multiple varieties. Additionally, the robot boasts a 1000Hz real-time control refresh frequency, setting industry-leading standards for trajectory precision control, performance stability, response speed, and overall safety in human-robot collaboration. The Elfin-PRO E05-Pro also incorporates an advanced camera system with internal wiring, ensuring better anti-interference abilities and supporting fast deployment. This camera system opens the door to various AI applications, including visual positioning, classification recognition, object detection, and QR code recognition. The robot is equipped with Han's Robot's self-developed hardware and software, making it user-friendly and highly interactive. Furthermore, its IP66 protection rating allows it to adapt to diverse production environments, expanding its range of applications. With its high sensitivity and real-time control capabilities, the Elfin-PRO E05-Pro represents a significant advancement in industrial automation, offering improved precision, safety, and versatility.

The Han's Robots Elfin-PRO E05-Pro is a sophisticated collaborative robot built upon the foundation of the Elfin collaborative robot series. It retains the core strengths of the Elfin line, including diverse models, easy deployment, high precision, flexibility, and a modular design. However, it elevates its capabilities through the integration of cutting-edge AI technology and end force control. The robot also features an enhanced surface treatment process, enhancing its stability and reliability. This results in a more seamless human-robot collaboration experience and widens its range of application scenarios.
One standout feature of the Elfin-PRO E05-Pro is its force control integration, which allows for precise trajectory control and smooth free-drive teaching. This capability is particularly beneficial for intelligent assembly tasks, enabling small-batch and flexible production of multiple varieties. Additionally, the robot boasts a 1000Hz real-time control refresh frequency, setting industry-leading standards for trajectory precision control, performance stability, response speed, and overall safety in human-robot collaboration.
The Elfin-PRO E05-Pro also incorporates an advanced camera system with internal wiring, ensuring better anti-interference abilities and supporting fast deployment. This camera system opens the door to various AI applications, including visual positioning, classification recognition, object detection, and QR code recognition. The robot is equipped with Han's Robot's self-developed hardware and software, making it user-friendly and highly interactive. Furthermore, its IP66 protection rating allows it to adapt to diverse production environments, expanding its range of applications. With its high sensitivity and real-time control capabilities, the Elfin-PRO E05-Pro represents a significant advancement in industrial automation, offering improved precision, safety, and versatility.

Supplier's Site

Technical Specifications

  Guangdong Huayan Robotics Co., Ltd.
Product Category Robots
Product Number E05-Pro
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details