Grundfos Pumps Corporation End-suction Water Supply Pumps NBG

Description
The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their main dimensions in accordance with either EN733 or ISO2858
Description
The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their main dimensions in accordance with either EN733 or ISO2858

Suppliers

Company
Product
Description
Supplier Links
End-suction Water Supply Pumps - NBG - Grundfos Pumps Corporation
Olathe, KS, USA
End-suction Water Supply Pumps
NBG
End-suction Water Supply Pumps NBG
The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their main dimensions in accordance with either EN733 or ISO2858

The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their main dimensions in accordance with either EN733 or ISO2858

Supplier's Site

Technical Specifications

  Grundfos Pumps Corporation
Product Category Liquid Handling Pumps
Product Number NBG
Product Name End-suction Water Supply Pumps
Pump Type Booster Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details