Grundfos Pumps Corporation Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| DWK and DPK are submersible pumps designed for dewatering and drainage applications. The cast-iron construction and the hydraulic design contribute durability and high efficiency. The differences between the DWK and... | |
| Grundfos BMET booster module consist of a BME and a BMT pump connected in series. Both pumps has a Grundfos multi-stage submersible pump built into a stainless steel sleeve. The... | |
| Grundfos DDI pumps provide Digital Dosing from 75 ml/h up to 150 l/h with real setting of the flow rate. The integrated high-performance microelectronics and the innovative speed-regulated drive technology... | |
| Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants | |
| Grundfos EF pumps are designed for pumping wastewater (excluding toilet waste) from private dwellings. They are also suitable for pumping liquid manure from farms, and for a variety of industrial... | |
| Grundfos solar surface pumps provide the perfect sustainable, reliable and cost efficient alternative to irregular water supply solutions in remote locations, or for highly specific applications anywhere. | |
| Its special design to handle desalination features all wetted parts in seawater execution. For instance, all pump materials which are in contact with the seawater are made from 904L or... | |
| Modern technologies have brought a high degree of comfort to people within their homes by providing a strong water supply. Grundfos offers complete tailored pressure boosting systems for domestic water... | |
| S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and... | |
| SOLOLIFT2 is a unique range of compact lifting stations enableing a drain of any domestic sanitary appliance wherever needed, independent from the gravity drain system. The units collect and pump... | |
| The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped... | |
| The basic CR pump range, which can be applied in almost any industrial solution, is already in itself the broadest range available. Through our modular approach, we have made it... | |
| The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 %... | |
| The BMS range is a completely new range of booster modules mainly used for reverse osmosis and (ultra-)filtration applications that improve efficiency compared to earlier ranges. It features a directly... | |
| The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been... | |
| The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice... | |
| The Grundfos DP pumps are designed for pumping drain water and groundwater from installations in or around private housing, farms and small industrial plants. These pumps are also ideal for... | |
| The Grundfos DW pumps are robust, portable submersible pumps with a vertical discharge port. | |
| The Grundfos HS horizontal split case pump is a single-stage, non-self-priming, between bearing, centrifugal volute pump. The axially split design allows easy removal of the top casing and access to... | |
| The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their... | |
| The horizontal multistage pump CM (=Centrifugal Modular) has been created with compactness and modularity as two of its central features, making numerous configurations possible. The pump is basically composed of... | |
| The main difference between TP and TPE pumps is the motor. TPE motors have a built-in frequency converter, allowing different control methods to be employed. TPE pumps offer benefits with... | |
| The new Grundfos CONLIFT is a professional range of reliable, quiet compact condensate removal pumps. These products are used where condensate cannot drain naturally or when the condensate source is... | |
| The NKF fire system is an NBF or NKF end-suction pump integrated with a coupling and a driver, which may be an electric motor or a diesel engine, assembled on... | |
| The SE range of pumps is built for years of trouble-free operation. The SE range can operate submerged or dry-installed without motor cooling, and is extremely reliable and very easy... | |
| The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All... | |
| The Unilift CC is a single-stage submersible drainage pump, designed for the pumping of drain water and grey wastewater. The Unilift CC can pump down to a water level of... | |
| The vertical, multistage CMV pump has been developed with compactness and modularity as two of its central features, enabling numerous customised solutions. The pump basically consists of a series of... | |
| This pump model is notable for its high levels of reliability and efficiency. Quiet, highly-efficient IE3 motors are standard components. All TP pumps are electro-coated to ensure high corrosion resistance... | |
| Unilift KP pumps are submersible drainage pumps suitable for both temporary and permanent free-standing installation. They can be used for pumping drain water or grey wastewater. They are also suitable... |