The SEWER CHEWER utilizes a proven counter-rotating
dual shaft design with patented hardened cutters.
This design provides an effective and reliable
solution to the reduction of solids commonly found
in today’s wastewater flows. The SEWER CHEWER
is a product of our extensive solids reduction and
hydraulic experience. You now have a choice in
wastewater grinders. The SEWER CHEWER is the
best choice!
| Yeomans Chicago Corporation | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | Model SC-10 |
| Product Name | Sewer Chewer® Grinder |
| Pump Type | Centrifugal Pump; Wastewater Treatment Pump |
| Liquid Flow | 1200.000 GPM (4545.45 L/min) |
| HP | 3.00 HP |