Gorman-Rupp Pumps 82D3-B Self Priming Pump

Description
82D3-B Self Priming Pump
Request a Quote
Description
82D3-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 82D3-B Self Priming Pump from Gorman-Rupp is a heavy-duty centrifugal pump designed for efficient handling of mild solids. It features a 2" x 2" NPT female size and is constructed with a gray iron casing, ductile iron impeller, and stainless steel components for durability. The pump can handle spherical solids up to 5/8" in diameter and operates at a maximum pressure of 69 psi (476 kPa). The impeller is a semi-open, three-vane design, and the pump includes a replaceable wear plate and a mechanical seal with self-lubricating properties. It is suitable for pumping liquids with a maximum temperature of 160°F (71°C). The pump weighs approximately 57 lbs (25.9 kg) and has a shipping weight of 67 lbs (30.4 kg). Optional equipment includes a galvanized ductile iron discharge elbow, and additional options can be consulted with the factory. This pump is ideal for various applications in industrial, construction, mining, agricultural, municipal, and petroleum fluid handling.

Datasheet Summary
Powered by GS/AI

The 82D3-B Self Priming Pump from Gorman-Rupp is a heavy-duty centrifugal pump designed for efficient handling of mild solids. It features a 2" x 2" NPT female size and is constructed with a gray iron casing, ductile iron impeller, and stainless steel components for durability. The pump can handle spherical solids up to 5/8" in diameter and operates at a maximum pressure of 69 psi (476 kPa). The impeller is a semi-open, three-vane design, and the pump includes a replaceable wear plate and a mechanical seal with self-lubricating properties. It is suitable for pumping liquids with a maximum temperature of 160°F (71°C). The pump weighs approximately 57 lbs (25.9 kg) and has a shipping weight of 67 lbs (30.4 kg). Optional equipment includes a galvanized ductile iron discharge elbow, and additional options can be consulted with the factory. This pump is ideal for various applications in industrial, construction, mining, agricultural, municipal, and petroleum fluid handling.

Suppliers

Company
Product
Description
Supplier Links
82D3-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
82D3-B Self Priming Pump
82D3-B Self Priming Pump
82D3-B Self Priming Pump

82D3-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 82D3-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHC3JL3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
02C3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
81 1/2D3-X1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
03A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details