Yeomans Chicago Corporation Yeomans Pump® Series 3000 Model L80132

Description
Vertical Suspended Screened-Inlet Wet-Pit Pumps
Datasheet
Description
Vertical Suspended Screened-Inlet Wet-Pit Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aurora, IL, USA
Yeomans Pump® Series 3000
Model L80132
Yeomans Pump® Series 3000 Model L80132
Vertical Suspended Screened-Inlet Wet-Pit Pumps

Vertical Suspended Screened-Inlet Wet-Pit Pumps

Datasheet

Technical Specifications

  Yeomans Chicago Corporation
Product Category Liquid Handling Pumps
Product Number Model L80132
Product Name Yeomans Pump® Series 3000
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Liquid Flow 3000.000 GPM (11363.64 L/min)
Discharge Size 8.000 inch (203 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details